ASUS X55A-SX117, Intel® Celeron®, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS X55A-SX117. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Product color: Black