ASUS logo

ASUS X555LA-XX1329H laptop Intel® Core™ i3 i3-5005U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28129
Info modified on:
27 Jan 2025, 09:02:29
Short summary description ASUS X555LA-XX1329H laptop Intel® Core™ i3 i3-5005U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

ASUS X555LA-XX1329H, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X555LA-XX1329H laptop Intel® Core™ i3 i3-5005U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

ASUS X555LA-XX1329H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.