ASUS logo

ASUS X555BA-DS94 laptop AMD A9 A9-9410 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65990
Info modified on:
14 Mar 2024, 19:14:56
Short summary description ASUS X555BA-DS94 laptop AMD A9 A9-9410 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS X555BA-DS94, AMD A9, 2,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X555BA-DS94 laptop AMD A9 A9-9410 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS X555BA-DS94. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9410, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.