ASUS logo

ASUS X553MA-XX490D laptop Intel® Celeron® N2840 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103741
Info modified on:
01 Feb 2025, 05:51:50
Short summary description ASUS X553MA-XX490D laptop Intel® Celeron® N2840 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS X553MA-XX490D, Intel® Celeron®, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X553MA-XX490D laptop Intel® Celeron® N2840 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS X553MA-XX490D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.