ASUS X550DP-XX006H, AMD A8, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
ASUS X550DP-XX006H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5550M, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8550G. Operating system installed: Windows 8. Product color: Grey, Stainless steel