ASUS logo

ASUS X543UA-DM1508T laptop Intel® Pentium® Gold 4417U 39,6 cm (15.6") Full HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32008
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X543UA-DM1508T laptop Intel® Pentium® Gold 4417U 39,6 cm (15.6") Full HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS X543UA-DM1508T, Intel® Pentium® Gold, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS X543UA-DM1508T laptop Intel® Pentium® Gold 4417U 39,6 cm (15.6") Full HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS X543UA-DM1508T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 4417U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product color: Grey. Weight: 1,9 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.