ASUS logo

ASUS Vivobook Max X541NA-QP2ST-CB laptop Intel® Pentium® N4200 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107588
Info modified on:
22 Jan 2025, 05:04:28
Short summary description ASUS Vivobook Max X541NA-QP2ST-CB laptop Intel® Pentium® N4200 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max X541NA-QP2ST-CB, Intel® Pentium®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook Max X541NA-QP2ST-CB laptop Intel® Pentium® N4200 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max X541NA-QP2ST-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.