ASUS logo

ASUS Vivobook 15 X540UA-DB31 laptop Intel® Core™ i3 i3-8130U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18243
Info modified on:
02 Feb 2025, 23:04:56
Short summary description ASUS Vivobook 15 X540UA-DB31 laptop Intel® Core™ i3 i3-8130U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Black, Chocolate:

ASUS Vivobook 15 X540UA-DB31, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook 15 X540UA-DB31 laptop Intel® Core™ i3 i3-8130U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Black, Chocolate:

ASUS Vivobook 15 X540UA-DB31. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product color: Black, Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.