ASUS logo

ASUS Vivobook X540LJ-XX001T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® G920M Wi-Fi 4 (802.11n) Windows 10 Home Black, Brown

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86052
Info modified on:
22 Jan 2025, 05:02:55
Short summary description ASUS Vivobook X540LJ-XX001T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® G920M Wi-Fi 4 (802.11n) Windows 10 Home Black, Brown:

ASUS Vivobook X540LJ-XX001T, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook X540LJ-XX001T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® G920M Wi-Fi 4 (802.11n) Windows 10 Home Black, Brown:

ASUS Vivobook X540LJ-XX001T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Product color: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.