ASUS logo

ASUS X515EA-BR895T laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9092
Info modified on:
01 Feb 2025, 05:11:21
Short summary description ASUS X515EA-BR895T laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS X515EA-BR895T, Intel® Core™ i3, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1,26 TB, Windows 10 Home

Long summary description ASUS X515EA-BR895T laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS X515EA-BR895T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Grey. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.