ASUS logo

ASUS Vivobook 15 X512JF-BQ013 laptop Intel® Core™ i5 i5-1035G1 39,6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100177
Info modified on:
26 Jan 2022, 14:26:01
Short summary description ASUS Vivobook 15 X512JF-BQ013 laptop Intel® Core™ i5 i5-1035G1 39,6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS Blue:

ASUS Vivobook 15 X512JF-BQ013, Intel® Core™ i5, 1 GHz, 39,6 cm (15.6"), 8 GB, 256 GB, FreeDOS

Long summary description ASUS Vivobook 15 X512JF-BQ013 laptop Intel® Core™ i5 i5-1035G1 39,6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS Blue:

ASUS Vivobook 15 X512JF-BQ013. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: FreeDOS. Product color: Blue. Weight: 1,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.