ASUS logo

ASUS X50GL-AP121C laptop Intel® Celeron® 39,1 cm (15.4") 4 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 8200M Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140224
Info modified on:
22 Jan 2025, 04:53:55
Short summary description ASUS X50GL-AP121C laptop Intel® Celeron® 39,1 cm (15.4") 4 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 8200M Windows Vista Home Premium:

ASUS X50GL-AP121C, Intel® Celeron®, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description ASUS X50GL-AP121C laptop Intel® Celeron® 39,1 cm (15.4") 4 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 8200M Windows Vista Home Premium:

ASUS X50GL-AP121C. Processor family: Intel® Celeron®, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce Go 8200M. Operating system installed: Windows Vista Home Premium. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.