ASUS logo

ASUS X452CP-VX016D laptop Intel® Core™ i5 i5-3337U 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8530M FreeDOS White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39062
Info modified on:
23 Jan 2025, 19:08:33
Short summary description ASUS X452CP-VX016D laptop Intel® Core™ i5 i5-3337U 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8530M FreeDOS White:

ASUS X452CP-VX016D, Intel® Core™ i5, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X452CP-VX016D laptop Intel® Core™ i5 i5-3337U 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8530M FreeDOS White:

ASUS X452CP-VX016D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.