ASUS X401U-WX074H, AMD E, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS X401U-WX074H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 8. Product color: Black. Weight: 1,76 kg