ASUS X401A-WX279, Intel® Celeron®, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS X401A-WX279. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: FreeDOS. Product color: Green. Weight: 1,85 kg