ASUS X301A-RX153, Intel® Celeron®, 1,8 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS X301A-RX153. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Product color: White. Weight: 1,7 kg