ASUS logo

ASUS X101H-BLACK093S-2 netbook Intel Atom® N570 25,6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20161
Info modified on:
24 Jan 2025, 20:38:16
Short summary description ASUS X101H-BLACK093S-2 netbook Intel Atom® N570 25,6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

ASUS X101H-BLACK093S-2, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB

Long summary description ASUS X101H-BLACK093S-2 netbook Intel Atom® N570 25,6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

ASUS X101H-BLACK093S-2. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.