ASUS VivoPC VM65-G030Z, 2,3 GHz, Intel® Core™ i5, i5-6200U, 4 GB, 120 GB, Windows 7 Professional
ASUS VivoPC VM65-G030Z. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 120 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Grey