ASUS VivoPC VM42-S075V, 1,4 GHz, Intel® Celeron®, 2957U, 4 GB, 500 GB, Windows 8.1
ASUS VivoPC VM42-S075V. Processor frequency: 1,4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Silver