ASUS VivoPC -VM40B-02, 1,5 GHz, Intel® Celeron®, 1007U, 4 GB, 500 GB, Windows 8.1
ASUS VivoPC -VM40B-02. Processor frequency: 1,5 GHz, Processor family: Intel® Celeron®, Processor model: 1007U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product color: Silver