ASUS logo

ASUS VG23AH computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63257
Info modified on:
08 May 2024, 22:50:43
Short summary description ASUS VG23AH computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

ASUS VG23AH, 58,4 cm (23"), 1920 x 1080 pixels, LCD, 3D, 5 ms, Black

Long summary description ASUS VG23AH computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

ASUS VG23AH. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.