ASUS logo

ASUS VivoMini VC65-G068Z PC/workstation Intel® Core™ i5 i5-6400T 8 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini PC Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98049
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini VC65-G068Z PC/workstation Intel® Core™ i5 i5-6400T 8 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini PC Grey:

ASUS VivoMini VC65-G068Z, 2,2 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoMini VC65-G068Z PC/workstation Intel® Core™ i5 i5-6400T 8 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini PC Grey:

ASUS VivoMini VC65-G068Z. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.