ASUS logo

ASUS V9999GT/TD/256MB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72858
Info modified on:
04 Apr 2019, 04:59:15
Short summary description ASUS V9999GT/TD/256MB GDDR3:

ASUS V9999GT/TD/256MB, GDDR3, 256 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9999GT/TD/256MB GDDR3:

ASUS V9999GT/TD/256MB. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.