ASUS logo

ASUS V9520-X/TD/128M graphics card GeForce FX 5200 GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182191
Info modified on:
20 Dec 2017, 11:17:33
Short summary description ASUS V9520-X/TD/128M graphics card GeForce FX 5200 GDDR:

ASUS V9520-X/TD/128M, GeForce FX 5200, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9520-X/TD/128M graphics card GeForce FX 5200 GDDR:

ASUS V9520-X/TD/128M. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.