ASUS logo

ASUS V9520 Video Suite 128MB AGP 8x GeForce FX 5200 GDDR

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68773
Info modified on:
04 Apr 2019, 04:53:17
Short summary description ASUS V9520 Video Suite 128MB AGP 8x GeForce FX 5200 GDDR:

ASUS V9520 Video Suite 128MB AGP 8x, GeForce FX 5200, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9520 Video Suite 128MB AGP 8x GeForce FX 5200 GDDR:

ASUS V9520 Video Suite 128MB AGP 8x. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.