ASUS Vivo AiO V241DA-BS501AD-CB, 60,5 cm (23.8"), Full HD, AMD Athlon Silver, 8 GB, 1 TB, Windows 10
ASUS Vivo AiO V241DA-BS501AD-CB. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: AMD Athlon Silver, Processor frequency: 2,3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10. Product color: Silver