ASUS Vivo AiO V221IDUK-BA011T, 54,6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 10 Home
ASUS Vivo AiO V221IDUK-BA011T. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black