ASUS logo

ASUS V161GAT-BD018D All-in-One PC/workstation Intel® Celeron® N4000 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34945
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS V161GAT-BD018D All-in-One PC/workstation Intel® Celeron® N4000 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Wi-Fi 4 (802.11n) Black:

ASUS V161GAT-BD018D, 39,6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 128 GB, FreeDOS

Long summary description ASUS V161GAT-BD018D All-in-One PC/workstation Intel® Celeron® N4000 39,6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Wi-Fi 4 (802.11n) Black:

ASUS V161GAT-BD018D. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.