ASUS logo

ASUS Zenbook Flip UX560UQ-FZ033T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74846
Info modified on:
22 Jan 2025, 05:55:57
Short summary description ASUS Zenbook Flip UX560UQ-FZ033T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Zenbook Flip UX560UQ-FZ033T, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 2,51 TB

Long summary description ASUS Zenbook Flip UX560UQ-FZ033T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Zenbook Flip UX560UQ-FZ033T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.