ASUS logo

ASUS Zenbook Pro UX501JW-DS71T-HID1 laptop Intel® Core™ i7 i7-4720HQ 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22439
Info modified on:
25 Jan 2025, 22:14:42
Short summary description ASUS Zenbook Pro UX501JW-DS71T-HID1 laptop Intel® Core™ i7 i7-4720HQ 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

ASUS Zenbook Pro UX501JW-DS71T-HID1, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook Pro UX501JW-DS71T-HID1 laptop Intel® Core™ i7 i7-4720HQ 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

ASUS Zenbook Pro UX501JW-DS71T-HID1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.