ASUS logo

ASUS Zenbook 3 Deluxe UX490UA-BE056T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23817
Info modified on:
23 Jan 2025, 18:19:02
Short summary description ASUS Zenbook 3 Deluxe UX490UA-BE056T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Blue:

ASUS Zenbook 3 Deluxe UX490UA-BE056T, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook 3 Deluxe UX490UA-BE056T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Blue:

ASUS Zenbook 3 Deluxe UX490UA-BE056T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.