ASUS Zenbook Flip UX360UAK-DQ276T, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 512 GB
ASUS Zenbook Flip UX360UAK-DQ276T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black