ASUS logo

ASUS Zenbook 13 UX325JA-EG124T laptop Intel® Core™ i7 i7-1065G7 33,8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 1,03 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56440
Info modified on:
03 Jan 2024, 16:45:37
Short summary description ASUS Zenbook 13 UX325JA-EG124T laptop Intel® Core™ i7 i7-1065G7 33,8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 1,03 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 13 UX325JA-EG124T, Intel® Core™ i7, 1,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 1,03 TB

Long summary description ASUS Zenbook 13 UX325JA-EG124T laptop Intel® Core™ i7 i7-1065G7 33,8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 1,03 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 13 UX325JA-EG124T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1,03 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product color: Grey

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.