ASUS logo

ASUS Zenbook UX305FA-FC007H laptop Intel® Core™ M M-5Y10 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47816
Info modified on:
02 Feb 2025, 23:07:24
Short summary description ASUS Zenbook UX305FA-FC007H laptop Intel® Core™ M M-5Y10 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

ASUS Zenbook UX305FA-FC007H, Intel® Core™ M, 0,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX305FA-FC007H laptop Intel® Core™ M M-5Y10 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

ASUS Zenbook UX305FA-FC007H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.