ASUS logo

ASUS Zenbook UX305CA-FC051T laptop Intel® Core™ m3 m3-6Y30 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Gold

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39986
Info modified on:
01 Feb 2025, 06:03:40
Short summary description ASUS Zenbook UX305CA-FC051T laptop Intel® Core™ m3 m3-6Y30 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Gold:

ASUS Zenbook UX305CA-FC051T, Intel® Core™ m3, 0,9 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX305CA-FC051T laptop Intel® Core™ m3 m3-6Y30 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Gold:

ASUS Zenbook UX305CA-FC051T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0,9 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.