ASUS VivoMini UN65U-M059Z, 2,4 GHz, Intel® Core™ i3, i3-7100U, 4 GB, 500 GB, Windows 10 Pro
ASUS VivoMini UN65U-M059Z. Processor frequency: 2,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Blue