ASUS VivoMini UN45-VM119M, 1,6 GHz, Intel® Celeron®, N3150, 4 GB, DDR3L-SDRAM, 128 GB
ASUS VivoMini UN45-VM119M. Processor frequency: 1,6 GHz, Processor family: Intel® Celeron®, Processor model: N3150. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Chassis type: Mini PC. Product type: Mini PC. Product color: Blue