ASUS logo

ASUS Zenbook 14 UM433IQ-A5018T laptop AMD Ryzen™ 7 4700U 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38553
Info modified on:
01 Feb 2025, 05:58:26
Short summary description ASUS Zenbook 14 UM433IQ-A5018T laptop AMD Ryzen™ 7 4700U 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 14 UM433IQ-A5018T, AMD Ryzen™ 7, 2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 14 UM433IQ-A5018T laptop AMD Ryzen™ 7 4700U 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook 14 UM433IQ-A5018T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4700U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.