ASUS UL80VT-A1, Intel® Core™2 Duo, 1,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS UL80VT-A1. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2 kg