ASUS UL50VT-XX016V, Intel® Core™2 Duo, 1,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS UL50VT-XX016V. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Weight: 2,3 kg