ASUS logo

ASUS U46E-XS51 laptop Intel® Core™ i5 i5-2450M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13854
Info modified on:
02 Feb 2025, 23:12:44
Short summary description ASUS U46E-XS51 laptop Intel® Core™ i5 i5-2450M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

ASUS U46E-XS51, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U46E-XS51 laptop Intel® Core™ i5 i5-2450M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

ASUS U46E-XS51. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2,08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.