ASUS U38N-C4016H, AMD A8, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS U38N-C4016H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4555M, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Stainless steel