ASUS logo

ASUS Transformer Book TX300CA-C4021P laptop Intel® Core™ i7 i7-3537U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM Wi-Fi 4 (802.11n) Windows 8 Pro Stainless steel

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22070
Info modified on:
26 Jun 2024, 06:15:46
Short summary description ASUS Transformer Book TX300CA-C4021P laptop Intel® Core™ i7 i7-3537U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM Wi-Fi 4 (802.11n) Windows 8 Pro Stainless steel:

ASUS Transformer Book TX300CA-C4021P, Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, Windows 8 Pro

Long summary description ASUS Transformer Book TX300CA-C4021P laptop Intel® Core™ i7 i7-3537U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM Wi-Fi 4 (802.11n) Windows 8 Pro Stainless steel:

ASUS Transformer Book TX300CA-C4021P. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Stainless steel. Weight: 1,9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.