ASUS Transformer Pad TX201LAF-CQ004DW, 29,5 cm (11.6"), 1920 x 1080 pixels, 16 GB, 2 GB, Android 4.4, Grey
ASUS Transformer Pad TX201LAF-CQ004DW. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Top Wi-Fi standard: 802.11a. Card reader integrated. Weight: 700 g. Operating system installed: Android 4.4. Product color: Grey