ASUS TUF Gaming TUF-RTX3090-O24G-GAMING, GeForce RTX 3090, 24 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express 4.0
ASUS TUF Gaming TUF-RTX3090-O24G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3090, Processor frequency: 1770 MHz. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0. Number of fans: 3 fan(s)