ASUS logo

ASUS Vivobook Flip TP203NAH-BP001 laptop Intel® Pentium® N4200 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43002
Info modified on:
28 Jan 2025, 10:33:30
Short summary description ASUS Vivobook Flip TP203NAH-BP001 laptop Intel® Pentium® N4200 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Grey:

ASUS Vivobook Flip TP203NAH-BP001, Intel® Pentium®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Flip TP203NAH-BP001 laptop Intel® Pentium® N4200 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Grey:

ASUS Vivobook Flip TP203NAH-BP001. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Product color: Grey. Weight: 1,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.