ASUS Transformer Pad TF303CL-1G013A, 25,6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Gold
ASUS Transformer Pad TF303CL-1G013A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 595 g. Operating system installed: Android. Product color: Gold