ASUS logo

ASUS Transformer 3 T305CA-GW037T laptop Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6696
Info modified on:
25 Jan 2025, 22:43:16
Short summary description ASUS Transformer 3 T305CA-GW037T laptop Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey:

ASUS Transformer 3 T305CA-GW037T, Intel® Core™ m3, 1 GHz, 32 cm (12.6"), 2880 x 1920 pixels, 8 GB, 256 GB

Long summary description ASUS Transformer 3 T305CA-GW037T laptop Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Grey:

ASUS Transformer 3 T305CA-GW037T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 32 cm (12.6"), Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Home. Product color: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.