ASUS logo

ASUS Transformer 3 Pro T303UA-GN041T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Gold, Grey, Titanium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32548
Info modified on:
01 Feb 2025, 04:41:31
Short summary description ASUS Transformer 3 Pro T303UA-GN041T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Gold, Grey, Titanium:

ASUS Transformer 3 Pro T303UA-GN041T, Intel® Core™ i5, 2,3 GHz, 32 cm (12.6"), 2880 x 1920 pixels, 8 GB, 512 GB

Long summary description ASUS Transformer 3 Pro T303UA-GN041T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Gold, Grey, Titanium:

ASUS Transformer 3 Pro T303UA-GN041T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 32 cm (12.6"), HD type: Quad HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gold, Grey, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.