ASUS logo

ASUS Value T3-P5G43 Black Intel® G43 Express LGA 775 (Socket T)

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54355
Info modified on:
26 Nov 2020, 15:03:04
Short summary description ASUS Value T3-P5G43 Black Intel® G43 Express LGA 775 (Socket T):

ASUS Value T3-P5G43, Intel® G43 Express, LGA 775 (Socket T), 300 W

Long summary description ASUS Value T3-P5G43 Black Intel® G43 Express LGA 775 (Socket T):

ASUS Value T3-P5G43. Motherboard chipset: Intel® G43 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.